Sentry Group Fire-Safe® GM2459E

Description
With its attractive black matte finish, the 59" SentrySafe GM2459E is designed to store and protect 24 guns. It features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt down hardware is included for additional security. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance
Description
With its attractive black matte finish, the 59" SentrySafe GM2459E is designed to store and protect 24 guns. It features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt down hardware is included for additional security. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GM2459E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM2459E
Fire-Safe® GM2459E
With its attractive black matte finish, the 59" SentrySafe GM2459E is designed to store and protect 24 guns. It features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt down hardware is included for additional security. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

With its attractive black matte finish, the 59" SentrySafe GM2459E is designed to store and protect 24 guns. It features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt down hardware is included for additional security. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site
Fire-Safe® - GM2459E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM2459E
Fire-Safe® GM2459E
With its attractive black matte finish, the 59" SentrySafe GM2459E is designed to store and protect 24 guns. It features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt down hardware is included for additional security. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

With its attractive black matte finish, the 59" SentrySafe GM2459E is designed to store and protect 24 guns. It features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt down hardware is included for additional security. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GM2459E GM2459E
Product Name Fire-Safe® Fire-Safe®
Application / Type Fireproof Safe; Gun Safe Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Depository Hopper Safe - PV-1225-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Specs
Application / Type Fireproof Safe
Exterior Depth 12.12 inch (308 mm)
Exterior Height 6.25 inch (159 mm)
View Details
Fireproof Safes - DS90 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 476 lbs (216 kg)
View Details