Sentry Group Fire-Safe® GM1459C

Description
This SentrySafe FIRE-SAFE® 14-Gun 59" Combination Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F and has a solid steel pry-resistant door to protect against theft and unauthorized entry. The carpeted interior protects priceless guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance
Description
This SentrySafe FIRE-SAFE® 14-Gun 59" Combination Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F and has a solid steel pry-resistant door to protect against theft and unauthorized entry. The carpeted interior protects priceless guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GM1459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM1459C
Fire-Safe® GM1459C
This SentrySafe FIRE-SAFE® 14-Gun 59" Combination Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F and has a solid steel pry-resistant door to protect against theft and unauthorized entry. The carpeted interior protects priceless guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

This SentrySafe FIRE-SAFE® 14-Gun 59" Combination Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F and has a solid steel pry-resistant door to protect against theft and unauthorized entry. The carpeted interior protects priceless guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site
Fire-Safe® - GM1459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM1459C
Fire-Safe® GM1459C
This SentrySafe FIRE-SAFE® 14-Gun 59" Combination Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F and has a solid steel pry-resistant door to protect against theft and unauthorized entry. The carpeted interior protects priceless guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

This SentrySafe FIRE-SAFE® 14-Gun 59" Combination Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F and has a solid steel pry-resistant door to protect against theft and unauthorized entry. The carpeted interior protects priceless guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GM1459C GM1459C
Product Name Fire-Safe® Fire-Safe®
Application / Type Fireproof Safe; Gun Safe Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS-35EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details
Fire Chest - 1100 - Sentry Group
Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 6.1 inch (155 mm)
View Details
Retract a Safe Drop Box - PRO-5711-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 11.25 inch (286 mm)
View Details