Sentry Group Gun Safe GM1055E

Description
The SentrySafe GM1055E Electronic Lock Gun Safe features 3 steel live-locking bolts/3 dead bolts as well as a hardened steel lock plate that protects from drill attacks. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes while the interior temperature remains below 350°F. Features: ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety 10 long-gun maximum storage capacity Electronic 5-number lock allows users to choose up to 2 additional combinations Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included Removable, fixed-positioned shelf provides additional storage Carpeted interior Satin brass hardware with stylized vertical lever handle Textured powder coat matte finish Color: Black
Description
The SentrySafe GM1055E Electronic Lock Gun Safe features 3 steel live-locking bolts/3 dead bolts as well as a hardened steel lock plate that protects from drill attacks. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes while the interior temperature remains below 350°F. Features: ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety 10 long-gun maximum storage capacity Electronic 5-number lock allows users to choose up to 2 additional combinations Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included Removable, fixed-positioned shelf provides additional storage Carpeted interior Satin brass hardware with stylized vertical lever handle Textured powder coat matte finish Color: Black

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - GM1055E - Sentry Group
Rochester, NY, USA
Gun Safe
GM1055E
Gun Safe GM1055E
The SentrySafe GM1055E Electronic Lock Gun Safe features 3 steel live-locking bolts/3 dead bolts as well as a hardened steel lock plate that protects from drill attacks. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes while the interior temperature remains below 350°F. Features: ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety 10 long-gun maximum storage capacity Electronic 5-number lock allows users to choose up to 2 additional combinations Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included Removable, fixed-positioned shelf provides additional storage Carpeted interior Satin brass hardware with stylized vertical lever handle Textured powder coat matte finish Color: Black

The SentrySafe GM1055E Electronic Lock Gun Safe features 3 steel live-locking bolts/3 dead bolts as well as a hardened steel lock plate that protects from drill attacks. Third party verified (ETL) fire protection guaranteed up to 1200°F for 20 minutes while the interior temperature remains below 350°F.
Features:
ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C)
Meets California Department of Justice standards for firearm safety
10 long-gun maximum storage capacity
Electronic 5-number lock allows users to choose up to 2 additional combinations
Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts)
Hardened steel plate protects from drill attack
Bolt-down hardware included
Removable, fixed-positioned shelf provides additional storage
Carpeted interior
Satin brass hardware with stylized vertical lever handle
Textured powder coat matte finish
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number GM1055E
Product Name Gun Safe
Application / Type Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Security Safe - X075 - Sentry Group
Specs
Exterior Depth 14.6 inch (371 mm)
Exterior Height 7.1 inch (180 mm)
Exterior Width 16.9 inch (429 mm)
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1217-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details
C-Rate Safes - C5021DKL - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; C-Rate Safes
View Details