Sentry Group FIRE-SAFE® GM1055C

Description
The SentrySafe GM1055C Combination Lock Gun Safe provides third party verified (ETL) fire protection for 20 minutes up to 1200°F. It has a solid steel pry-resistant door with 6 points of protection. The gun rack accommodates 10 long guns and has a fully carpeted interior for added protection. Features: ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety 10 long-gun maximum storage capacity 3-number combination lock Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included Removable, fixed-positioned shelf provides additional storage Carpeted interior Satin brass hardware with stylized vertical lever handle Textured powder coat matte finish Color: Black
Description
The SentrySafe GM1055C Combination Lock Gun Safe provides third party verified (ETL) fire protection for 20 minutes up to 1200°F. It has a solid steel pry-resistant door with 6 points of protection. The gun rack accommodates 10 long guns and has a fully carpeted interior for added protection. Features: ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety 10 long-gun maximum storage capacity 3-number combination lock Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included Removable, fixed-positioned shelf provides additional storage Carpeted interior Satin brass hardware with stylized vertical lever handle Textured powder coat matte finish Color: Black

Suppliers

Company
Product
Description
Supplier Links
FIRE-SAFE® - GM1055C - Sentry Group
Rochester, NY, USA
FIRE-SAFE®
GM1055C
FIRE-SAFE® GM1055C
The SentrySafe GM1055C Combination Lock Gun Safe provides third party verified (ETL) fire protection for 20 minutes up to 1200°F. It has a solid steel pry-resistant door with 6 points of protection. The gun rack accommodates 10 long guns and has a fully carpeted interior for added protection. Features: ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C) Meets California Department of Justice standards for firearm safety 10 long-gun maximum storage capacity 3-number combination lock Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts) Hardened steel plate protects from drill attack Bolt-down hardware included Removable, fixed-positioned shelf provides additional storage Carpeted interior Satin brass hardware with stylized vertical lever handle Textured powder coat matte finish Color: Black

The SentrySafe GM1055C Combination Lock Gun Safe provides third party verified (ETL) fire protection for 20 minutes up to 1200°F. It has a solid steel pry-resistant door with 6 points of protection. The gun rack accommodates 10 long guns and has a fully carpeted interior for added protection.
Features:
ETL verified fire protection up to 1200° F (649° C) for 20 minutes, interior temperature remains below 350° F (177° C)
Meets California Department of Justice standards for firearm safety
10 long-gun maximum storage capacity
3-number combination lock
Solid steel pry-resistant door with 6 points of protection (3 solid steel live-locking bolts and 3 dead bolts)
Hardened steel plate protects from drill attack
Bolt-down hardware included
Removable, fixed-positioned shelf provides additional storage
Carpeted interior
Satin brass hardware with stylized vertical lever handle
Textured powder coat matte finish
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number GM1055C
Product Name FIRE-SAFE®
Application / Type Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - B5025 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 475 lbs (215 kg)
View Details
Electronic FIRE-SAFE® - SFW123GDF - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Large Classic Style Perma-Vault Drop Box - PRO-700-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 8 inch (203 mm)
View Details