Sentry Group Electronic FIRE-SAFE® SFW123GTF

Description
Keep your important documents protected no matter how they're stored. The SentrySafe SFW123GTF keeps your hard drive protected from threats of fire and flood even while in use. And with 60% bigger bolts, pry-resistant hinge bar and bolt-down kit, valuables are secure from unwanted entry and access. Features: Bolt-down kit (included) ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee UL Classified 1-hour proven fire protection Stay connected to your protected data via USB 2.0 connection. Keep your hard drive safe, even while in use! Electronic lock and key 4 large 1-inch bolts - 60% bigger than traditional safes Bright, LED interior lighting to make organizing belongings easier A multi-position tray enables easy organization Key rack, door tray and door pocket for small, easy-to-misplace items
Description
Keep your important documents protected no matter how they're stored. The SentrySafe SFW123GTF keeps your hard drive protected from threats of fire and flood even while in use. And with 60% bigger bolts, pry-resistant hinge bar and bolt-down kit, valuables are secure from unwanted entry and access. Features: Bolt-down kit (included) ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee UL Classified 1-hour proven fire protection Stay connected to your protected data via USB 2.0 connection. Keep your hard drive safe, even while in use! Electronic lock and key 4 large 1-inch bolts - 60% bigger than traditional safes Bright, LED interior lighting to make organizing belongings easier A multi-position tray enables easy organization Key rack, door tray and door pocket for small, easy-to-misplace items

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - SFW123GTF - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
SFW123GTF
Electronic FIRE-SAFE® SFW123GTF
Keep your important documents protected no matter how they're stored. The SentrySafe SFW123GTF keeps your hard drive protected from threats of fire and flood even while in use. And with 60% bigger bolts, pry-resistant hinge bar and bolt-down kit, valuables are secure from unwanted entry and access. Features: Bolt-down kit (included) ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee UL Classified 1-hour proven fire protection Stay connected to your protected data via USB 2.0 connection. Keep your hard drive safe, even while in use! Electronic lock and key 4 large 1-inch bolts - 60% bigger than traditional safes Bright, LED interior lighting to make organizing belongings easier A multi-position tray enables easy organization Key rack, door tray and door pocket for small, easy-to-misplace items

Keep your important documents protected no matter how they're stored. The SentrySafe SFW123GTF keeps your hard drive protected from threats of fire and flood even while in use. And with 60% bigger bolts, pry-resistant hinge bar and bolt-down kit, valuables are secure from unwanted entry and access.
Features:
Bolt-down kit (included)
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
UL Classified 1-hour proven fire protection
Stay connected to your protected data via USB 2.0 connection. Keep your hard drive safe, even while in use!
Electronic lock and key
4 large 1-inch bolts - 60% bigger than traditional safes
Bright, LED interior lighting to make organizing belongings easier
A multi-position tray enables easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123GTF
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G1455E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 55.1 inch (1400 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-27S - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 6 inch (152 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Fireproof Safes - ESD104 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 220 lbs (99.77 kg)
View Details