Corporate Safe Specialists Rotary Hoppers Safe RH1614

Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (Center) Interior Dimensions Lock Bolts Height Width Depth Bolts 9.3 13.75 12 2
Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (Center) Interior Dimensions Lock Bolts Height Width Depth Bolts 9.3 13.75 12 2

Suppliers

Company
Product
Description
Supplier Links
Rotary Hoppers Safe - RH1614 - Corporate Safe Specialists
Posen, IL, USA
Rotary Hoppers Safe
RH1614
Rotary Hoppers Safe RH1614
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (Center) Interior Dimensions Lock Bolts Height Width Depth Bolts 9.3 13.75 12 2

Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D

One Door (Center)

Interior DimensionsLock Bolts
Height Width Depth Bolts
9.3 13.75 12 2
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number RH1614
Product Name Rotary Hoppers Safe
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details
Combination FIRE-SAFE® - OS3421 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-27K - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details