Corporate Safe Specialists Finger Print Safes BIO2014

Description
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 19.5 16 13.5 19 15 3 0
Description
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 19.5 16 13.5 19 15 3 0

Suppliers

Company
Product
Description
Supplier Links
Finger Print Safes - BIO2014 - Corporate Safe Specialists
Posen, IL, USA
Finger Print Safes
BIO2014
Finger Print Safes BIO2014
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 19.5 16 13.5 19 15 3 0

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away.

  • S&G biometric fingerprint reader is easily accessible
    • You select the level of security - use with
      • Fingerprint only
      • Six-digit PIN only, or
      • Fingerprint AND six-digit PIN to open
    • Easily add and remove up to 8 more users
    • Fingerprint only is a great solution for:
      • Anyone who finds PINs challenging
      • Handgun owners - who want rapid access to safe
    • U.L. approved lock
  • The 1/2" solid-steel door is sledgehammer and pry bar resistant
    • Ball-bearing assisted hinges for easy open and close
    • Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself!
    • Thick 1" inch diameter, chromed live-locking bolts
  • Formed, full-welded 1/4" body
  • Scratch resistant, hammer-tone gloss finish
  • Authenticated Access brochure for SG1FP biometric lock.
  • Lock programming and operating instructions

One Door (center)

Interior DimensionsDoor OpeningLock BoltsShelves
Height Width Depth Height Width
19.5 16 13.5 19 15 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number BIO2014
Product Name Finger Print Safes
Category Residential
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD104 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 220 lbs (99.77 kg)
View Details
Quick Access Pistol Safe - QAP1E - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 9.9 inch (251 mm)
Exterior Height 3.2 inch (81.28 mm)
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1217-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details