Sentry Group Fire Chest 1150

Description
Compact and versatile, SentrySafe Fire Chests are the most popular in the world. A key-lock provides privacy in daily use and prevents the lid from opening in the event of a fire. For a modest, one-time investment, a family's most important papers are protected from the average house fire 24 hours-a-day, 7 days-a-week. Features: 60% larger than the leading fire-rated chest Convenient carrying handle Key lock for privacy Color: Light Gray ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F Lifetime after-fire replacement guarantee Manufacturer's limited warranty Proven UL classified - 1/2-hour fire protection
Description
Compact and versatile, SentrySafe Fire Chests are the most popular in the world. A key-lock provides privacy in daily use and prevents the lid from opening in the event of a fire. For a modest, one-time investment, a family's most important papers are protected from the average house fire 24 hours-a-day, 7 days-a-week. Features: 60% larger than the leading fire-rated chest Convenient carrying handle Key lock for privacy Color: Light Gray ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F Lifetime after-fire replacement guarantee Manufacturer's limited warranty Proven UL classified - 1/2-hour fire protection

Suppliers

Company
Product
Description
Supplier Links
Fire Chest - 1150 - Sentry Group
Rochester, NY, USA
Fire Chest
1150
Fire Chest 1150
Compact and versatile, SentrySafe Fire Chests are the most popular in the world. A key-lock provides privacy in daily use and prevents the lid from opening in the event of a fire. For a modest, one-time investment, a family's most important papers are protected from the average house fire 24 hours-a-day, 7 days-a-week. Features: 60% larger than the leading fire-rated chest Convenient carrying handle Key lock for privacy Color: Light Gray ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F Lifetime after-fire replacement guarantee Manufacturer's limited warranty Proven UL classified - 1/2-hour fire protection

Compact and versatile, SentrySafe Fire Chests are the most popular in the world. A key-lock provides privacy in daily use and prevents the lid from opening in the event of a fire. For a modest, one-time investment, a family's most important papers are protected from the average house fire 24 hours-a-day, 7 days-a-week.
Features:
60% larger than the leading fire-rated chest
Convenient carrying handle
Key lock for privacy
Color: Light Gray
ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
Proven UL classified - 1/2-hour fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number 1150
Product Name Fire Chest
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Guest Room Safe w/Electronic Lock - PV-27 - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Commercial Electronic FIRE-SAFE® - S6770 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 22 inch (559 mm)
Exterior Height 34.5 inch (876 mm)
View Details
Fireproof Safes - SD101 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 66 lbs (29.93 kg)
View Details