Sentry Group Electronic FIRE-SAFE® DSW5840

Description
The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With an advanced LCD electronic lock system and the option of bolting your safe to the floor, this product provides the ultimate protection for your important and irreplaceable items. Features: 30 ft. drop test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) Proven UL classified - 1-hour fire protection Water-resistant Electronic lock and key 7 live-locking bolts File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items May be bolted to floor (hardware included) Color: Black and Gunmetal Gray
Description
The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With an advanced LCD electronic lock system and the option of bolting your safe to the floor, this product provides the ultimate protection for your important and irreplaceable items. Features: 30 ft. drop test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) Proven UL classified - 1-hour fire protection Water-resistant Electronic lock and key 7 live-locking bolts File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - DSW5840 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
DSW5840
Electronic FIRE-SAFE® DSW5840
The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With an advanced LCD electronic lock system and the option of bolting your safe to the floor, this product provides the ultimate protection for your important and irreplaceable items. Features: 30 ft. drop test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) Proven UL classified - 1-hour fire protection Water-resistant Electronic lock and key 7 live-locking bolts File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With an advanced LCD electronic lock system and the option of bolting your safe to the floor, this product provides the ultimate protection for your important and irreplaceable items.
Features:
30 ft. drop test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
Lifetime after-fire replacement guarantee
May be bolted to floor (hardware included)
Proven UL classified - 1-hour fire protection
Water-resistant
Electronic lock and key
7 live-locking bolts
File rack to enable easy organization and storage of files and important documents
Key rack and compartment for small items
May be bolted to floor (hardware included)
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number DSW5840
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6.5 inch (165 mm)
View Details
Fire-Safe® - GS2459E - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 24.2 inch (615 mm)
Exterior Height 59 inch (1499 mm)
View Details
Drop Drawers Safes - B3227WD3 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details