Sentry Group Combination FIRE-SAFE® DS0200

Description
The DS0200 is UL Classified for up to 1 hour fire protection as well as ETL Verified for 1 hour fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. It includes a 3-number combination lock and -- for extra protection -- is designed with four live-locking bolts. It can also be bolted to the floor (hardware included). The inside of the safe has a key rack and a compartment for small items. Features: Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Black May be bolted to floor (hardware included) 3-number combination lock with clicking dial 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
The DS0200 is UL Classified for up to 1 hour fire protection as well as ETL Verified for 1 hour fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. It includes a 3-number combination lock and -- for extra protection -- is designed with four live-locking bolts. It can also be bolted to the floor (hardware included). The inside of the safe has a key rack and a compartment for small items. Features: Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Black May be bolted to floor (hardware included) 3-number combination lock with clicking dial 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - DS0200 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
DS0200
Combination FIRE-SAFE® DS0200
The DS0200 is UL Classified for up to 1 hour fire protection as well as ETL Verified for 1 hour fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. It includes a 3-number combination lock and -- for extra protection -- is designed with four live-locking bolts. It can also be bolted to the floor (hardware included). The inside of the safe has a key rack and a compartment for small items. Features: Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Black May be bolted to floor (hardware included) 3-number combination lock with clicking dial 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

The DS0200 is UL Classified for up to 1 hour fire protection as well as ETL Verified for 1 hour fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. It includes a 3-number combination lock and -- for extra protection -- is designed with four live-locking bolts. It can also be bolted to the floor (hardware included). The inside of the safe has a key rack and a compartment for small items.
Features:
Key rack and compartment for small items
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Black
May be bolted to floor (hardware included)
3-number combination lock with clicking dial
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number DS0200
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Mount Front Load Drop Box - PRO-10-K - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 10.4 inch (264 mm)
Exterior Height 5.6 inch (142 mm)
View Details
Fireproof Safes - SD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details