Perma Vault Safe Company Rotary Depository Hopper Safe PV-814-K

Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with dual custody safe deposit lock. Includes two (2) operator keys and one (1) guard key.
Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with dual custody safe deposit lock. Includes two (2) operator keys and one (1) guard key.

Suppliers

Company
Product
Description
Supplier Links
Rotary Depository Hopper Safe - PV-814-K - Perma Vault Safe Company
Warminster, PA, USA
Rotary Depository Hopper Safe
PV-814-K
Rotary Depository Hopper Safe PV-814-K
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with dual custody safe deposit lock. Includes two (2) operator keys and one (1) guard key.

Features:

  • This Rotary Depository Hopper Safe is made in the USA.
  • Anti-fish baffle deters removal of contents through hopper opening
  • Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10
  • Heavy gauge steel construction
  • Affordable protection
  • Available with either UL approved combination lock or dual custody safe deposit lock
  • Rotary hopper is designed as part of the safe and cannot be removed.
  • Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

View Product PDF

Equipped with dual custody safe deposit lock. Includes two (2) operator keys and one (1) guard key.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-814-K
Product Name Rotary Depository Hopper Safe
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 12 inch (305 mm)
View Details
Standard Safes - B3024LH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 351 lbs (159 kg)
View Details
Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 6.1 inch (155 mm)
View Details