Sentry Group Combination FIRE-SAFE® OS0417

Description
The SentrySafe OS0417 Combination Lock FIRE-SAFE® is UL classified for 1-hour of proven fire protection, ETL verified for a 15' drop test and ETL verified for 1-hour of fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. The multi-position shelf and tray offer flexibility when storing important documents and valuables. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Multi-position tray Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
The SentrySafe OS0417 Combination Lock FIRE-SAFE® is UL classified for 1-hour of proven fire protection, ETL verified for a 15' drop test and ETL verified for 1-hour of fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. The multi-position shelf and tray offer flexibility when storing important documents and valuables. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Multi-position tray Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - OS0417 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
OS0417
Combination FIRE-SAFE® OS0417
The SentrySafe OS0417 Combination Lock FIRE-SAFE® is UL classified for 1-hour of proven fire protection, ETL verified for a 15' drop test and ETL verified for 1-hour of fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. The multi-position shelf and tray offer flexibility when storing important documents and valuables. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Multi-position tray Holds standard and A-4 size papers, folders and binders Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

The SentrySafe OS0417 Combination Lock FIRE-SAFE® is UL classified for 1-hour of proven fire protection, ETL verified for a 15' drop test and ETL verified for 1-hour of fire protection of CDs, DVDs, memory sticks and USB drives up to 1700°F. The multi-position shelf and tray offer flexibility when storing important documents and valuables.
Features:
Key rack and compartment for small items
Multi-position shelf to enable easy organization
Multi-position tray
Holds standard and A-4 size papers, folders and binders
Metal handle
Color: Gunmetal Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS0417
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - FLD2714 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 12 inch (305 mm)
View Details
Electronic FIRE-SAFE® - SF123ES - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details