Sentry Group Electronic FIRE-SAFE® CSW3607

Description
The fire-resistant CSW3607 electronic safe offers 1 hour of UL Classified proven fire protection for your important and irreplaceables. It is also water resistant to protect against water invasion. The multi-position tray, key rack and compartment allows for organization and ease of use for small items. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection Electronic lock 4 live-locking bolts Multi-position tray Key rack and compartment for small items Holds A-4 size papers, folders and box files laid flat Bolt-down hardware included as an additional bonus Color: Gunmetal Gray
Description
The fire-resistant CSW3607 electronic safe offers 1 hour of UL Classified proven fire protection for your important and irreplaceables. It is also water resistant to protect against water invasion. The multi-position tray, key rack and compartment allows for organization and ease of use for small items. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection Electronic lock 4 live-locking bolts Multi-position tray Key rack and compartment for small items Holds A-4 size papers, folders and box files laid flat Bolt-down hardware included as an additional bonus Color: Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - CSW3607 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
CSW3607
Electronic FIRE-SAFE® CSW3607
The fire-resistant CSW3607 electronic safe offers 1 hour of UL Classified proven fire protection for your important and irreplaceables. It is also water resistant to protect against water invasion. The multi-position tray, key rack and compartment allows for organization and ease of use for small items. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection Electronic lock 4 live-locking bolts Multi-position tray Key rack and compartment for small items Holds A-4 size papers, folders and box files laid flat Bolt-down hardware included as an additional bonus Color: Gunmetal Gray

The fire-resistant CSW3607 electronic safe offers 1 hour of UL Classified proven fire protection for your important and irreplaceables. It is also water resistant to protect against water invasion. The multi-position tray, key rack and compartment allows for organization and ease of use for small items.
Features:
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection
Electronic lock
4 live-locking bolts
Multi-position tray
Key rack and compartment for small items
Holds A-4 size papers, folders and box files laid flat
Bolt-down hardware included as an additional bonus
Color: Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number CSW3607
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Fire Chest - HD2100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 15.5 inch (394 mm)
Exterior Height 7.8 inch (198 mm)
View Details
Large Classic Style Perma-Vault Drop Box - PRO-700-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 8 inch (203 mm)
View Details
Fireproof Safes - DS90 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 476 lbs (216 kg)
View Details