Sentry Group Floor Safe 7250

Description
The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be easily installed in wood or concrete. Features: Waterproof Easy floor installation for wood or concrete shipped with product Contoured handle design Heavy die cast aluminum door 4 number combination lock Double locking bolts 12-gauge steel body Protective steel cover lid
Description
The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be easily installed in wood or concrete. Features: Waterproof Easy floor installation for wood or concrete shipped with product Contoured handle design Heavy die cast aluminum door 4 number combination lock Double locking bolts 12-gauge steel body Protective steel cover lid

Suppliers

Company
Product
Description
Supplier Links
Floor Safe - 7250 - Sentry Group
Rochester, NY, USA
Floor Safe
7250
Floor Safe 7250
The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be easily installed in wood or concrete. Features: Waterproof Easy floor installation for wood or concrete shipped with product Contoured handle design Heavy die cast aluminum door 4 number combination lock Double locking bolts 12-gauge steel body Protective steel cover lid

The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be easily installed in wood or concrete.
Features:
Waterproof
Easy floor installation for wood or concrete shipped with product
Contoured handle design
Heavy die cast aluminum door
4 number combination lock
Double locking bolts
12-gauge steel body
Protective steel cover lid

Supplier's Site
Floor Safe - 7250 - Sentry Group
Rochester, NY, USA
Floor Safe
7250
Floor Safe 7250
The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be easily installed in wood or concrete. Features: Waterproof Easy floor installation for wood or concrete shipped with product Contoured handle design Heavy die cast aluminum door 4 number combination lock Double locking bolts 12-gauge steel body Protective steel cover lid

The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be easily installed in wood or concrete.
Features:
Waterproof
Easy floor installation for wood or concrete shipped with product
Contoured handle design
Heavy die cast aluminum door
4 number combination lock
Double locking bolts
12-gauge steel body
Protective steel cover lid

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number 7250
Product Name Floor Safe
Exterior Depth 15.7 inch (399 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C-Rate Safes - C3024 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; C-Rate Safes
View Details
Fire-Safe® - GM2459C - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 24.2 inch (615 mm)
Exterior Height 59 inch (1499 mm)
View Details
Horizontal Mount Front Load Drop Box - PRO-10 - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 7.5 inch (190 mm)
View Details