Perma Vault Safe Company Large Capacity Front Loading Drop Box PRO-500-M

Description
Features: This Large Capacity Front Loading Drop Box is made in the USA. New restrictive anti-fish baffle deters removal of contents Pull down depository for easy insertion of cash, checks and receipts without unlocking Excellent choice for larger deposit drops Heavy gauge steel construction Large drop opening measures 1-1/2 x 7-3/4 Affordable protection Pre-drilled holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Front load deposit flap, Medeco high security lock with two (2) keys.
Description
Features: This Large Capacity Front Loading Drop Box is made in the USA. New restrictive anti-fish baffle deters removal of contents Pull down depository for easy insertion of cash, checks and receipts without unlocking Excellent choice for larger deposit drops Heavy gauge steel construction Large drop opening measures 1-1/2 x 7-3/4 Affordable protection Pre-drilled holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Front load deposit flap, Medeco high security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Large Capacity Front Loading Drop Box - PRO-500-M - Perma Vault Safe Company
Warminster, PA, USA
Large Capacity Front Loading Drop Box
PRO-500-M
Large Capacity Front Loading Drop Box PRO-500-M
Features: This Large Capacity Front Loading Drop Box is made in the USA. New restrictive anti-fish baffle deters removal of contents Pull down depository for easy insertion of cash, checks and receipts without unlocking Excellent choice for larger deposit drops Heavy gauge steel construction Large drop opening measures 1-1/2 x 7-3/4 Affordable protection Pre-drilled holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Front load deposit flap, Medeco high security lock with two (2) keys.

Features:

  • This Large Capacity Front Loading Drop Box is made in the USA.
  • New restrictive anti-fish baffle deters removal of contents
  • Pull down depository for easy insertion of cash, checks and receipts without
    unlocking
  • Excellent choice for larger deposit drops
  • Heavy gauge steel construction
  • Large drop opening measures 1-1/2 x 7-3/4
  • Affordable protection
  • Pre-drilled holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

Front load deposit flap, Medeco high security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-500-M
Product Name Large Capacity Front Loading Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - SD104 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 220 lbs (99.77 kg)
View Details
Security Safe - T8 - Sentry Group
Specs
Exterior Depth 19.8 inch (503 mm)
Exterior Height 27.7 inch (704 mm)
Exterior Width 21.7 inch (551 mm)
View Details
Rotary Depository Hopper Safe - PV-1234-CC - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 34 inch (864 mm)
Exterior Height 12 inch (305 mm)
View Details