Sentry Group Wall Safe 7150

Description
The 7150 provides dual protection with a 3-number combination lock and a key lock. It's designed with a rugged 16-gauge steel cabinet and a double plate steel door. Two live locking bolts secure the door with concealed hinges. A reversible, symmetrical design allows you to open the door from the left or right side. Two removable shelves keep your valuables organized. Features: Combination lock Flat key lock Reversible door 2 removable shelves 16-gauge steel cabinet and double-plate steel door 2 live-locking bolts for more security Key rack (3 hooks) Concealed hinges Fits standard wall with studs on 16 in. centers Mounts flush to the wall Easy installation instructions provided
Description
The 7150 provides dual protection with a 3-number combination lock and a key lock. It's designed with a rugged 16-gauge steel cabinet and a double plate steel door. Two live locking bolts secure the door with concealed hinges. A reversible, symmetrical design allows you to open the door from the left or right side. Two removable shelves keep your valuables organized. Features: Combination lock Flat key lock Reversible door 2 removable shelves 16-gauge steel cabinet and double-plate steel door 2 live-locking bolts for more security Key rack (3 hooks) Concealed hinges Fits standard wall with studs on 16 in. centers Mounts flush to the wall Easy installation instructions provided

Suppliers

Company
Product
Description
Supplier Links
Wall Safe - 7150 - Sentry Group
Rochester, NY, USA
Wall Safe
7150
Wall Safe 7150
The 7150 provides dual protection with a 3-number combination lock and a key lock. It's designed with a rugged 16-gauge steel cabinet and a double plate steel door. Two live locking bolts secure the door with concealed hinges. A reversible, symmetrical design allows you to open the door from the left or right side. Two removable shelves keep your valuables organized. Features: Combination lock Flat key lock Reversible door 2 removable shelves 16-gauge steel cabinet and double-plate steel door 2 live-locking bolts for more security Key rack (3 hooks) Concealed hinges Fits standard wall with studs on 16 in. centers Mounts flush to the wall Easy installation instructions provided

The 7150 provides dual protection with a 3-number combination lock and a key lock. It's designed with a rugged 16-gauge steel cabinet and a double plate steel door. Two live locking bolts secure the door with concealed hinges. A reversible, symmetrical design allows you to open the door from the left or right side. Two removable shelves keep your valuables organized.
Features:
Combination lock
Flat key lock
Reversible door
2 removable shelves
16-gauge steel cabinet and double-plate steel door
2 live-locking bolts for more security
Key rack (3 hooks)
Concealed hinges
Fits standard wall with studs on 16 in. centers
Mounts flush to the wall
Easy installation instructions provided

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number 7150
Product Name Wall Safe
Exterior Depth 4.2 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finger Print Safes - BIO2014 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Other / Specialty; Finger Print Safes
Locking Mechanism Biometric
View Details
Compact Safe - P005KBlue - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Large Classic Style Perma-Vault Drop Box - PRO-700-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 8 inch (203 mm)
View Details