Sentry Group FIRE-SAFE® File 4B2100

Description
With fire protection that starts at the core, this new patented design is 25% lighter for easier mobility around the office. Designed with today's small office in mind, this new water-resistant fire file provides unsurpassed protection for all your business paper documents and digital records that are stored on CDs, DVDs, USB drives and memory sticks. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL Verified water protection against sprinkler and water spray exposure Manufacturer's limited warranty UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Drawer layout flexibility accommodates letter and legal size hanging file folders Easy-to-use recessed handles with label holders 25% Lighter than standard 4-drawer fire files Color: Putty
Description
With fire protection that starts at the core, this new patented design is 25% lighter for easier mobility around the office. Designed with today's small office in mind, this new water-resistant fire file provides unsurpassed protection for all your business paper documents and digital records that are stored on CDs, DVDs, USB drives and memory sticks. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL Verified water protection against sprinkler and water spray exposure Manufacturer's limited warranty UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Drawer layout flexibility accommodates letter and legal size hanging file folders Easy-to-use recessed handles with label holders 25% Lighter than standard 4-drawer fire files Color: Putty

Suppliers

Company
Product
Description
Supplier Links
FIRE-SAFE® File - 4B2100 - Sentry Group
Rochester, NY, USA
FIRE-SAFE® File
4B2100
FIRE-SAFE® File 4B2100
With fire protection that starts at the core, this new patented design is 25% lighter for easier mobility around the office. Designed with today's small office in mind, this new water-resistant fire file provides unsurpassed protection for all your business paper documents and digital records that are stored on CDs, DVDs, USB drives and memory sticks. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL Verified water protection against sprinkler and water spray exposure Manufacturer's limited warranty UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Drawer layout flexibility accommodates letter and legal size hanging file folders Easy-to-use recessed handles with label holders 25% Lighter than standard 4-drawer fire files Color: Putty

With fire protection that starts at the core, this new patented design is 25% lighter for easier mobility around the office. Designed with today's small office in mind, this new water-resistant fire file provides unsurpassed protection for all your business paper documents and digital records that are stored on CDs, DVDs, USB drives and memory sticks.
Features:
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL Verified water protection against sprinkler and water spray exposure
Manufacturer's limited warranty
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Drawer layout flexibility accommodates letter and legal size hanging file folders
Easy-to-use recessed handles with label holders
25% Lighter than standard 4-drawer fire files
Color: Putty

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number 4B2100
Product Name FIRE-SAFE® File
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS110 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 573 lbs (260 kg)
View Details
Electronic FIRE-SAFE® - SFW123GDF - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Large Classic Style Perma-Vault Drop Box - PRO-700-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 8 inch (203 mm)
View Details