Corporate Safe Specialists Mail Box Drop Safes MB3219DM

Description
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature: Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 9.75 19.875 18.875 1 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 21.5 18.875 18.875 5 1
Description
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature: Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 9.75 19.875 18.875 1 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 21.5 18.875 18.875 5 1

Suppliers

Company
Product
Description
Supplier Links
Mail Box Drop Safes - MB3219DM - Corporate Safe Specialists
Posen, IL, USA
Mail Box Drop Safes
MB3219DM
Mail Box Drop Safes MB3219DM
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature: Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 9.75 19.875 18.875 1 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 21.5 18.875 18.875 5 1

In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek.

CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature:

  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D

Top Door

Interior DimensionsLock BoltsShelves
Height Width Depth
9.75 19.875 18.875 1 0

Bottom Door

Interior DimensionsLock BoltsShelves
Height Width Depth
21.5 18.875 18.875 5 1
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number MB3219DM
Product Name Mail Box Drop Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic FIRE-SAFE® - SFW123GDC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Retract a Safe Drop Box - PRO-5711 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 11.25 inch (286 mm)
View Details
Fireproof Safes - DS-35EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details