Sentry Air Systems, Inc. Air Guardian Room Air Cleaner SS-300-AG

Description
The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration options such as HEPA filter (up to 99.97% efficiency on particles down to 0.3 microns) and ULPA filter (up to 99.9995% efficiency on particles down to 0.12 microns). Using an ULPA filter enables the system to capture the smallest of particles including pollen, dust, pet dander, mold spores, and microorganisms including some viruses. The small footprint, quiet operation, and low power consumption of the Model 300 AirGuardian allows any size space to benefit from high quality air filtration. This system is constructed of galvanized steel offering durability and a quick filter change process. This unit can be fitted with a variety of adjustable capture arms depending on the application. Product Features: Economical solution with high performance Constructed of 16 ga galvanized steel Simple ON/OFF Switch “No tool” filter change Reliable, low maintenance operation No exterior ducting required Long filter life Quiet operation Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Air filtration for hospitals, doctor’s offices, waiting rooms, nursing homes, classrooms, hair salons, open workplaces, and more. General odor control Particulate control Secondary solution for dental aerosol or medical procedures.
Description
The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration options such as HEPA filter (up to 99.97% efficiency on particles down to 0.3 microns) and ULPA filter (up to 99.9995% efficiency on particles down to 0.12 microns). Using an ULPA filter enables the system to capture the smallest of particles including pollen, dust, pet dander, mold spores, and microorganisms including some viruses. The small footprint, quiet operation, and low power consumption of the Model 300 AirGuardian allows any size space to benefit from high quality air filtration. This system is constructed of galvanized steel offering durability and a quick filter change process. This unit can be fitted with a variety of adjustable capture arms depending on the application. Product Features: Economical solution with high performance Constructed of 16 ga galvanized steel Simple ON/OFF Switch “No tool” filter change Reliable, low maintenance operation No exterior ducting required Long filter life Quiet operation Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Air filtration for hospitals, doctor’s offices, waiting rooms, nursing homes, classrooms, hair salons, open workplaces, and more. General odor control Particulate control Secondary solution for dental aerosol or medical procedures.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 300 AirGuardian (part number SS-300-AG) is a room air cleaner designed for effective air filtration in various environments, including hospitals, offices, and classrooms. It features a powerful fan that draws in airborne particles and microorganisms, utilizing high-quality filtration options such as HEPA and ULPA filters. The HEPA filter achieves up to 99.97% efficiency on particles down to 0.3 microns, while the ULPA filter offers up to 99.9995% efficiency on particles down to 0.12 microns, making it capable of capturing allergens, dust, and some viruses. Constructed from 16-gauge galvanized steel, the unit is durable and designed for low maintenance with a "no tool" filter change process. It operates quietly, with a sound level of approximately 69.5 dBA at 3 feet from the inlet, and has a compact footprint, making it suitable for various spaces. The air cleaner has an airflow capacity of up to 365 CFM and operates on standard electrical specifications of 115V, 2 amps. The Model 300 AirGuardian is an economical solution for those seeking reliable air quality improvement in diverse applications.

Datasheet Summary
Powered by GS/AI

The Model 300 AirGuardian (part number SS-300-AG) is a room air cleaner designed for effective air filtration in various environments, including hospitals, offices, and classrooms. It features a powerful fan that draws in airborne particles and microorganisms, utilizing high-quality filtration options such as HEPA and ULPA filters. The HEPA filter achieves up to 99.97% efficiency on particles down to 0.3 microns, while the ULPA filter offers up to 99.9995% efficiency on particles down to 0.12 microns, making it capable of capturing allergens, dust, and some viruses. Constructed from 16-gauge galvanized steel, the unit is durable and designed for low maintenance with a "no tool" filter change process. It operates quietly, with a sound level of approximately 69.5 dBA at 3 feet from the inlet, and has a compact footprint, making it suitable for various spaces. The air cleaner has an airflow capacity of up to 365 CFM and operates on standard electrical specifications of 115V, 2 amps. The Model 300 AirGuardian is an economical solution for those seeking reliable air quality improvement in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Air Guardian Room Air Cleaner - SS-300-AG - Sentry Air Systems, Inc.
Cypress, TX, United States
Air Guardian Room Air Cleaner
SS-300-AG
Air Guardian Room Air Cleaner SS-300-AG
The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration options such as HEPA filter (up to 99.97% efficiency on particles down to 0.3 microns) and ULPA filter (up to 99.9995% efficiency on particles down to 0.12 microns). Using an ULPA filter enables the system to capture the smallest of particles including pollen, dust, pet dander, mold spores, and microorganisms including some viruses. The small footprint, quiet operation, and low power consumption of the Model 300 AirGuardian allows any size space to benefit from high quality air filtration. This system is constructed of galvanized steel offering durability and a quick filter change process. This unit can be fitted with a variety of adjustable capture arms depending on the application. Product Features: Economical solution with high performance Constructed of 16 ga galvanized steel Simple ON/OFF Switch “No tool” filter change Reliable, low maintenance operation No exterior ducting required Long filter life Quiet operation Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Air filtration for hospitals, doctor’s offices, waiting rooms, nursing homes, classrooms, hair salons, open workplaces, and more. General odor control Particulate control Secondary solution for dental aerosol or medical procedures.

The Model 300 AirGuardian offers an economical solution for room air cleaning. This effective and highly efficient system utilizes a powerful fan to pull in airborne particulate and microorganisms to remove most of them from the airflow. This ductless system features high quality filtration options such as HEPA filter (up to 99.97% efficiency on particles down to 0.3 microns) and ULPA filter (up to 99.9995% efficiency on particles down to 0.12 microns). Using an ULPA filter enables the system to capture the smallest of particles including pollen, dust, pet dander, mold spores, and microorganisms including some viruses.
The small footprint, quiet operation, and low power consumption of the Model 300 AirGuardian allows any size space to benefit from high quality air filtration. This system is constructed of galvanized steel offering durability and a quick filter change process. This unit can be fitted with a variety of adjustable capture arms depending on the application.
Product Features:

  • Economical solution with high performance
  • Constructed of 16 ga galvanized steel
  • Simple ON/OFF Switch
  • “No tool” filter change
  • Reliable, low maintenance operation
  • No exterior ducting required
  • Long filter life
  • Quiet operation
  • Small footprint

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Air filtration for hospitals, doctor’s offices, waiting rooms, nursing homes, classrooms, hair salons, open workplaces, and more.
  • General odor control
  • Particulate control
  • Secondary solution for dental aerosol or medical procedures.
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Air Purifiers
Product Number SS-300-AG
Product Name Air Guardian Room Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Cleanroom HVAC Unit - HEPAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier
Voltage 115 to 240 volts
View Details
 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Model 450 Portable Room Air Cleaner - High Flow - SS-450-PRAC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 1190 m³/hr (1009 MSCFD)
View Details
Self-Cleaning Cartridge Air Cleaners - AC 6-85-7.5S - Filter 1 Clean Air Consultants
Specs
Application Industrtial
Flow Volume 14448 m³/hr (12248 MSCFD)
View Details