Sentry Air Systems, Inc. Model 2000 Ambient Air Cleaner with Fume Extractor Stand SS-2000-FES

Description
The Model 2000 Air Cleaner on Fume Extractor Stand provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This unit comes standard mounted on a fume extractor stand [SS-091-FES], which is useful for areas where ceiling mounting is not feasible such as high ceilings. Also, this system can be mounted to hang from the ceiling or placed on a table. This powerful air cleaner unit features a four-way adjustable grill, a low-maintenance filtration system, and a design and color suitable for both industrial and commercial settings. The dual-stage filtration system consists of a MERV 8 pre-filter that offers up to 70% efficiency on particles down to 3 microns, and a MERV 15 main bag filter that provides up to 95% efficiency on particles down to 0.3 microns. In-house factory testing in a 40,800 ft3 workshop in Houston, TX indicated an 87% reduction in airborne particulate after 50 minutes with two model SS-2000-FES units. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: Pre-Filter: (MERV 8 - up to 70% efficiency on particles down to 3 microns) Main Filter: ASHRAE Bag (MERV 15 - up to 95% efficiency on particles down to 0.3 microns) Typical Uses: Light welding Sanding Buffing Automotive refinishing Grinding applications Welding workshops Automotive shops Manufacturing areas Wood shops Area that produces light amounts of dust, smoke, or certain fumes General air cleaning in environments such as community buildings, offices, cafeterias, sports facilities and other commercial arenas
Datasheet
Description
The Model 2000 Air Cleaner on Fume Extractor Stand provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This unit comes standard mounted on a fume extractor stand [SS-091-FES], which is useful for areas where ceiling mounting is not feasible such as high ceilings. Also, this system can be mounted to hang from the ceiling or placed on a table. This powerful air cleaner unit features a four-way adjustable grill, a low-maintenance filtration system, and a design and color suitable for both industrial and commercial settings. The dual-stage filtration system consists of a MERV 8 pre-filter that offers up to 70% efficiency on particles down to 3 microns, and a MERV 15 main bag filter that provides up to 95% efficiency on particles down to 0.3 microns. In-house factory testing in a 40,800 ft3 workshop in Houston, TX indicated an 87% reduction in airborne particulate after 50 minutes with two model SS-2000-FES units. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: Pre-Filter: (MERV 8 - up to 70% efficiency on particles down to 3 microns) Main Filter: ASHRAE Bag (MERV 15 - up to 95% efficiency on particles down to 0.3 microns) Typical Uses: Light welding Sanding Buffing Automotive refinishing Grinding applications Welding workshops Automotive shops Manufacturing areas Wood shops Area that produces light amounts of dust, smoke, or certain fumes General air cleaning in environments such as community buildings, offices, cafeterias, sports facilities and other commercial arenas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 2000 Ambient Air Cleaner with Fume Extractor Stand - SS-2000-FES - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 2000 Ambient Air Cleaner with Fume Extractor Stand
SS-2000-FES
Model 2000 Ambient Air Cleaner with Fume Extractor Stand SS-2000-FES
The Model 2000 Air Cleaner on Fume Extractor Stand provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This unit comes standard mounted on a fume extractor stand [SS-091-FES], which is useful for areas where ceiling mounting is not feasible such as high ceilings. Also, this system can be mounted to hang from the ceiling or placed on a table. This powerful air cleaner unit features a four-way adjustable grill, a low-maintenance filtration system, and a design and color suitable for both industrial and commercial settings. The dual-stage filtration system consists of a MERV 8 pre-filter that offers up to 70% efficiency on particles down to 3 microns, and a MERV 15 main bag filter that provides up to 95% efficiency on particles down to 0.3 microns. In-house factory testing in a 40,800 ft3 workshop in Houston, TX indicated an 87% reduction in airborne particulate after 50 minutes with two model SS-2000-FES units. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: Pre-Filter: (MERV 8 - up to 70% efficiency on particles down to 3 microns) Main Filter: ASHRAE Bag (MERV 15 - up to 95% efficiency on particles down to 0.3 microns) Typical Uses: Light welding Sanding Buffing Automotive refinishing Grinding applications Welding workshops Automotive shops Manufacturing areas Wood shops Area that produces light amounts of dust, smoke, or certain fumes General air cleaning in environments such as community buildings, offices, cafeterias, sports facilities and other commercial arenas

The Model 2000 Air Cleaner on Fume Extractor Stand provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This unit comes standard mounted on a fume extractor stand [SS-091-FES], which is useful for areas where ceiling mounting is not feasible such as high ceilings. Also, this system can be mounted to hang from the ceiling or placed on a table.
This powerful air cleaner unit features a four-way adjustable grill, a low-maintenance filtration system, and a design and color suitable for both industrial and commercial settings. The dual-stage filtration system consists of a MERV 8 pre-filter that offers up to 70% efficiency on particles down to 3 microns, and a MERV 15 main bag filter that provides up to 95% efficiency on particles down to 0.3 microns.
In-house factory testing in a 40,800 ft3 workshop in Houston, TX indicated an 87% reduction in airborne particulate after 50 minutes with two model SS-2000-FES units.
Product Features:

  • Air Volume: up to 2,000 CFM (high)
  • Long filter life
  • Four-way adjustable gate
  • Reliable, low maintenance operation
  • Low power consumption
  • Quiet operation
  • Simple, quick “no tool” filter change

Filtration:

  • Pre-Filter: (MERV 8 - up to 70% efficiency on particles down to 3 microns)
  • Main Filter: ASHRAE Bag (MERV 15 - up to 95% efficiency on particles down to 0.3 microns)

Typical Uses:

  • Light welding
  • Sanding
  • Buffing
  • Automotive refinishing
  • Grinding applications
  • Welding workshops
  • Automotive shops
  • Manufacturing areas
  • Wood shops
  • Area that produces light amounts of dust, smoke, or certain fumes
  • General air cleaning in environments such as community buildings, offices, cafeterias, sports facilities and other commercial arenas
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Air Purifiers
Product Number SS-2000-FES
Product Name Model 2000 Ambient Air Cleaner with Fume Extractor Stand
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Model 300 Portable Room Air Cleaner - SS-300-PRAC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 595 m³/hr (504 MSCFD)
View Details
SP-400-AMB-HEPA Room Air Scrubber -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Ambient
Flow Volume 850 m³/hr (720 MSCFD)
View Details