Sentry Air Systems, Inc. Model 300 UVC Portable Room Air Cleaner SS-300-PRAC-UVC

Description
Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants including dust, particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into the surrounding room. The UVC light disinfection cycle uses a proven germicidal wavelength of 253.7 nm to remove bio-hazard accumulation on the HEPA or ULPA filter. The UVC light inactivates microorganisms by damaging or breaking the organism’s DNA or RNA through a process called germicidal irradiation. This self-contained UVC filter disinfection process can only be operated in the system with the fan OFF and filter door closed. These multiple safety mechanisms help protect the operator from injuries from the misuse of the UVC light. The portability handle and heavy-duty casters allow this system to be moved to a different area as needed. This easy-to-install system is a simple and effective solution to help minimize airborne particulate in applications with microorganism concerns such as bacteria or viruses. Product Features: Includes: Portability handle, heavy-duty casters, and Variable Speed Controller (115V only) Quiet operation Reliable, low maintenance operation Energy efficient Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Capturing dental aerosol Capturing particulate from various medical procedures Air filtration in laboratories, waiting rooms, doctor’s offices, salons, and hospitals Other applications that require particulate removal with a concern for micro-organisms
Datasheet
Description
Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants including dust, particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into the surrounding room. The UVC light disinfection cycle uses a proven germicidal wavelength of 253.7 nm to remove bio-hazard accumulation on the HEPA or ULPA filter. The UVC light inactivates microorganisms by damaging or breaking the organism’s DNA or RNA through a process called germicidal irradiation. This self-contained UVC filter disinfection process can only be operated in the system with the fan OFF and filter door closed. These multiple safety mechanisms help protect the operator from injuries from the misuse of the UVC light. The portability handle and heavy-duty casters allow this system to be moved to a different area as needed. This easy-to-install system is a simple and effective solution to help minimize airborne particulate in applications with microorganism concerns such as bacteria or viruses. Product Features: Includes: Portability handle, heavy-duty casters, and Variable Speed Controller (115V only) Quiet operation Reliable, low maintenance operation Energy efficient Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Capturing dental aerosol Capturing particulate from various medical procedures Air filtration in laboratories, waiting rooms, doctor’s offices, salons, and hospitals Other applications that require particulate removal with a concern for micro-organisms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 UVC Portable Room Air Cleaner - SS-300-PRAC-UVC - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 UVC Portable Room Air Cleaner
SS-300-PRAC-UVC
Model 300 UVC Portable Room Air Cleaner SS-300-PRAC-UVC
Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants including dust, particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into the surrounding room. The UVC light disinfection cycle uses a proven germicidal wavelength of 253.7 nm to remove bio-hazard accumulation on the HEPA or ULPA filter. The UVC light inactivates microorganisms by damaging or breaking the organism’s DNA or RNA through a process called germicidal irradiation. This self-contained UVC filter disinfection process can only be operated in the system with the fan OFF and filter door closed. These multiple safety mechanisms help protect the operator from injuries from the misuse of the UVC light. The portability handle and heavy-duty casters allow this system to be moved to a different area as needed. This easy-to-install system is a simple and effective solution to help minimize airborne particulate in applications with microorganism concerns such as bacteria or viruses. Product Features: Includes: Portability handle, heavy-duty casters, and Variable Speed Controller (115V only) Quiet operation Reliable, low maintenance operation Energy efficient Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Capturing dental aerosol Capturing particulate from various medical procedures Air filtration in laboratories, waiting rooms, doctor’s offices, salons, and hospitals Other applications that require particulate removal with a concern for micro-organisms

Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants including dust, particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into the surrounding room.
The UVC light disinfection cycle uses a proven germicidal wavelength of 253.7 nm to remove bio-hazard accumulation on the HEPA or ULPA filter. The UVC light inactivates microorganisms by damaging or breaking the organism’s DNA or RNA through a process called germicidal irradiation. This self-contained UVC filter disinfection process can only be operated in the system with the fan OFF and filter door closed. These multiple safety mechanisms help protect the operator from injuries from the misuse of the UVC light.
The portability handle and heavy-duty casters allow this system to be moved to a different area as needed. This easy-to-install system is a simple and effective solution to help minimize airborne particulate in applications with microorganism concerns such as bacteria or viruses.
Product Features:

  • Includes: Portability handle, heavy-duty casters, and Variable Speed Controller (115V only)
  • Quiet operation
  • Reliable, low maintenance operation
  • Energy efficient
  • Long filter life

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Capturing dental aerosol
  • Capturing particulate from various medical procedures
  • Air filtration in laboratories, waiting rooms, doctor’s offices, salons, and hospitals
  • Other applications that require particulate removal with a concern for micro-organisms
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Air Purifiers
Product Number SS-300-PRAC-UVC
Product Name Model 300 UVC Portable Room Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
 - 8802343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 280 m³/hr (237 MSCFD)
View Details
Model 450 Portable Room Air Cleaner - High Flow - SS-450-PRAC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 1190 m³/hr (1009 MSCFD)
View Details
Self-Cleaning Cartridge Air Cleaners - AC 2-30-2 - Filter 1 Clean Air Consultants
Specs
Application Industrtial
Flow Volume 5099 m³/hr (4323 MSCFD)
View Details