Sentry Air Systems, Inc. Model 200 Portable Room Air Cleaner SS-200-PRAC

Description
The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple filtration media can be housed in the filter chamber to allow filtration of both fumes and particulates. The small footprint of the Portable Room Air Cleaner makes it an ideal choice for smaller environments that require air purification. The Model 200 Portable Room Air Cleaner can provide an effective and economical solution for many commercial, medical, laboratory and industrial ambient air cleaning applications. Several larger models [SS-300-PRAC, SS-400-PRAC, and SS-450-PRAC] are also available. Product Features: Variable speed controller (115V only) Highly portable and lightweight Sturdy construction Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Optional: hour counter Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Ambient air cleaning in medical environments Laboratory air cleaner Office air cleaner General room air cleaner Dust control Odor control Variety of applications involving chemical fumes and particulates
Datasheet
Description
The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple filtration media can be housed in the filter chamber to allow filtration of both fumes and particulates. The small footprint of the Portable Room Air Cleaner makes it an ideal choice for smaller environments that require air purification. The Model 200 Portable Room Air Cleaner can provide an effective and economical solution for many commercial, medical, laboratory and industrial ambient air cleaning applications. Several larger models [SS-300-PRAC, SS-400-PRAC, and SS-450-PRAC] are also available. Product Features: Variable speed controller (115V only) Highly portable and lightweight Sturdy construction Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Optional: hour counter Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Ambient air cleaning in medical environments Laboratory air cleaner Office air cleaner General room air cleaner Dust control Odor control Variety of applications involving chemical fumes and particulates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Portable Room Air Cleaner - SS-200-PRAC - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Portable Room Air Cleaner
SS-200-PRAC
Model 200 Portable Room Air Cleaner SS-200-PRAC
The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple filtration media can be housed in the filter chamber to allow filtration of both fumes and particulates. The small footprint of the Portable Room Air Cleaner makes it an ideal choice for smaller environments that require air purification. The Model 200 Portable Room Air Cleaner can provide an effective and economical solution for many commercial, medical, laboratory and industrial ambient air cleaning applications. Several larger models [SS-300-PRAC, SS-400-PRAC, and SS-450-PRAC] are also available. Product Features: Variable speed controller (115V only) Highly portable and lightweight Sturdy construction Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Optional: hour counter Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Ambient air cleaning in medical environments Laboratory air cleaner Office air cleaner General room air cleaner Dust control Odor control Variety of applications involving chemical fumes and particulates

The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control.
Filter combinations can be changed to be best suited for the application, as well as multiple filtration media can be housed in the filter chamber to allow filtration of both fumes and particulates. The small footprint of the Portable Room Air Cleaner makes it an ideal choice for smaller environments that require air purification.
The Model 200 Portable Room Air Cleaner can provide an effective and economical solution for many commercial, medical, laboratory and industrial ambient air cleaning applications. Several larger models [SS-300-PRAC, SS-400-PRAC, and SS-450-PRAC] are also available.
Product Features:

  • Variable speed controller (115V only)
  • Highly portable and lightweight
  • Sturdy construction
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change
  • Optional: hour counter

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Ambient air cleaning in medical environments
  • Laboratory air cleaner
  • Office air cleaner
  • General room air cleaner
  • Dust control
  • Odor control
  • Variety of applications involving chemical fumes and particulates
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Air Purifiers
Product Number SS-200-PRAC
Product Name Model 200 Portable Room Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Model 450 Portable Room Air Cleaner - High Flow - SS-450-PRAC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 1190 m³/hr (1009 MSCFD)
View Details
Self-Cleaning Cartridge Air Cleaners - AC 6-85-7.5S - Filter 1 Clean Air Consultants
Specs
Application Industrtial
Flow Volume 14448 m³/hr (12248 MSCFD)
View Details