SensorsONE, Ltd. SRP94 Large LED Process Display Panel Mount Indicator SRP94 Large LED Process Display Panel Mount Indicator

Description
AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to 10V. The SRP-94 is fullly configurable for any type sensor with an analogue output and the large LED digital display can be scaled to indicate any engineering unit withon the resolution range of 4 digits. For switching on and off control equipment the SRP 94 is equipped with up to 4 relay alarms for mains high voltage switching or solid state open collector type switching for lower rated dc voltage circuits. As standard the SRP94 is fitted with a RS485 interface to allow the transmission of data back to a digital process control system. There is also the option for a current loop output, rangeable from 0-24mA to output an analogue signal proportional to the measurement reading.
Description
AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to 10V. The SRP-94 is fullly configurable for any type sensor with an analogue output and the large LED digital display can be scaled to indicate any engineering unit withon the resolution range of 4 digits. For switching on and off control equipment the SRP 94 is equipped with up to 4 relay alarms for mains high voltage switching or solid state open collector type switching for lower rated dc voltage circuits. As standard the SRP94 is fitted with a RS485 interface to allow the transmission of data back to a digital process control system. There is also the option for a current loop output, rangeable from 0-24mA to output an analogue signal proportional to the measurement reading.

Suppliers

Company
Product
Description
Supplier Links
SRP94 Large LED Process Display Panel Mount Indicator - SRP94 Large LED Process Display Panel Mount Indicator - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
SRP94 Large LED Process Display Panel Mount Indicator
SRP94 Large LED Process Display Panel Mount Indicator
SRP94 Large LED Process Display Panel Mount Indicator SRP94 Large LED Process Display Panel Mount Indicator
AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to 10V. The SRP-94 is fullly configurable for any type sensor with an analogue output and the large LED digital display can be scaled to indicate any engineering unit withon the resolution range of 4 digits. For switching on and off control equipment the SRP 94 is equipped with up to 4 relay alarms for mains high voltage switching or solid state open collector type switching for lower rated dc voltage circuits. As standard the SRP94 is fitted with a RS485 interface to allow the transmission of data back to a digital process control system. There is also the option for a current loop output, rangeable from 0-24mA to output an analogue signal proportional to the measurement reading.

AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to 10V. The SRP-94 is fullly configurable for any type sensor with an analogue output and the large LED digital display can be scaled to indicate any engineering unit withon the resolution range of 4 digits.

For switching on and off control equipment the SRP 94 is equipped with up to 4 relay alarms for mains high voltage switching or solid state open collector type switching for lower rated dc voltage circuits.

As standard the SRP94 is fitted with a RS485 interface to allow the transmission of data back to a digital process control system. There is also the option for a current loop output, rangeable from 0-24mA to output an analogue signal proportional to the measurement reading.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Digital Readouts
Product Number SRP94 Large LED Process Display Panel Mount Indicator
Product Name SRP94 Large LED Process Display Panel Mount Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Digital Velocity Indicator - Model 1100 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Features Adjustable Display; Integral Keypad
Axes 1
Number of Lines 1
View Details
Digital Display - SI 3500 - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Outputs Serial; Analog; Six Isolated Input, Six Isolated Output
Features Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
Axes 2
View Details
Incremental LED Display for Magnetic Sensors - LD120 - Hymark/Kentucky Gauge
Specs
Features Integral Keypad
Axes 1
Channels 1
View Details