Sensorex Corporation Extended Life Acu-Trol Direct-Fit ORP Sensor S465C-ORP

Description
Our S465 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Acu-Trol* 744000330 (AKORP-FB) platinum or 744000390 (AKORG-FB) gold ORP sensors. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable PPS construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Designed for use with Acu-Trol® controllers AK110, AK600, AK2100. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty
Description
Our S465 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Acu-Trol* 744000330 (AKORP-FB) platinum or 744000390 (AKORG-FB) gold ORP sensors. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable PPS construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Designed for use with Acu-Trol® controllers AK110, AK600, AK2100. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Extended Life Acu-Trol Direct-Fit ORP Sensor - S465C-ORP - Sensorex Corporation
Garden Grove, CA, United States
Extended Life Acu-Trol Direct-Fit ORP Sensor
S465C-ORP
Extended Life Acu-Trol Direct-Fit ORP Sensor S465C-ORP
Our S465 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Acu-Trol* 744000330 (AKORP-FB) platinum or 744000390 (AKORG-FB) gold ORP sensors. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable PPS construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Designed for use with Acu-Trol® controllers AK110, AK600, AK2100. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty

Our S465 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Acu-Trol* 744000330 (AKORP-FB) platinum or 744000390 (AKORG-FB) gold ORP sensors. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable PPS construction with built-in protection for the pH measuring surface. Booted BNC connector included with optional cable lengths. Designed for use with Acu-Trol® controllers AK110, AK600, AK2100.

  • Reliable measurement performance
  • Direct-fit Compatibility
  • Perfect for pressurized applications
  • Instantly ready for use
  • One year limited warranty
Supplier's Site

Technical Specifications

  Sensorex Corporation
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number S465C-ORP
Product Name Extended Life Acu-Trol Direct-Fit ORP Sensor
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4800 inch (12.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EasyFerm Plus ORP ARC 225 - 243051 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 8.86 inch (225 mm)
View Details
pH Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Measures pH
View Details
Really-Flow™ ORP (Redox) Electrodes -  - Weiss Research, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
View Details
Process ORP Sensor - S272CD-ORP - Sensorex Corporation
Specs
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
ORP Range -2000 to 2000 millivolts
View Details