Sensorex Corporation Polycarbonate Laboratory ORP Sensor ORP1000

Description
The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very fast response time Sealed, no maintenance reference design Durable construction Instantly ready for use One year limited warranty
Description
The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very fast response time Sealed, no maintenance reference design Durable construction Instantly ready for use One year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Laboratory ORP Sensor - ORP1000 - Sensorex Corporation
Garden Grove, CA, United States
Polycarbonate Laboratory ORP Sensor
ORP1000
Polycarbonate Laboratory ORP Sensor ORP1000
The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very fast response time Sealed, no maintenance reference design Durable construction Instantly ready for use One year limited warranty

The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector.

  • Very fast response time
  • Sealed, no maintenance reference design
  • Durable construction
  • Instantly ready for use
  • One year limited warranty
Supplier's Site

Technical Specifications

  Sensorex Corporation
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORP1000
Product Name Polycarbonate Laboratory ORP Sensor
Reference Solution Options Sealed
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 120 - 243050 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 4.72 inch (120 mm)
View Details
Retractable ORP Electrode - ORE-6820 / ORE-6821 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options In-Line (Insertion)
View Details
Extended Life Strantrol Direct-Fit ORP Sensor - S420C-ORP/BTD - Sensorex Corporation
Specs
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4724 inch (12 mm)
View Details