Sensata Technologies PHU9 CANopen Absolute Multi-Turn Encoder

Description
PHU9, the new generation of CANopen absolute multi-turn encoders 90mm encoder, extra-flat Ø30mm through shaft version, reduction hubs available Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to 80°C Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points per turn (213) Turns numerisation up to 65 536 (16 bits)
Request a Quote Datasheet
Description
PHU9, the new generation of CANopen absolute multi-turn encoders 90mm encoder, extra-flat Ø30mm through shaft version, reduction hubs available Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to 80°C Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points per turn (213) Turns numerisation up to 65 536 (16 bits)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHU9 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
PHU9 CANopen Absolute Multi-Turn Encoder
PHU9 CANopen Absolute Multi-Turn Encoder
PHU9, the new generation of CANopen absolute multi-turn encoders 90mm encoder, extra-flat Ø30mm through shaft version, reduction hubs available Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to 80°C Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points per turn (213) Turns numerisation up to 65 536 (16 bits)

PHU9, the new generation of CANopen absolute multi-turn encoders

  • 90mm encoder, extra-flat
  • Ø30mm through shaft version, reduction hubs available
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65
  • High performances in temperature –20°C to 80°C
  • Universal power supply from 5 to 30 Vdc
  • High resolutions up to 8192 points per turn (213)
  • Turns numerisation up to 65 536 (16 bits)
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHU9 CANopen Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

CHO5 Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - Industrial - 6207-01039-749-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 50 (counts/revolution)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8538 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details