Sensata Technologies FHM5 Profibus Absolute Single-Turn Encoder

Description
FHM510 standard encoder Ø58mm with Profibus interface: Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorization of the number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technolog
Request a Quote Datasheet
Description
FHM510 standard encoder Ø58mm with Profibus interface: Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorization of the number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technolog
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM5 Profibus Absolute Single-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
FHM5 Profibus Absolute Single-Turn Encoder
FHM5 Profibus Absolute Single-Turn Encoder
FHM510 standard encoder Ø58mm with Profibus interface: Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorization of the number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technolog
  • FHM510 standard encoder Ø58mm with Profibus interface:
  • Robust and compact conception
  • Solid shaft version Ø 10 mm (06 mm available upon request)
  • Precision ball bearings with sealing flange
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorization of the number of turns by gears
  • Resolution : 13 bits = 8192 steps/turn (max 16 bits)
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technolog
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name FHM5 Profibus Absolute Single-Turn Encoder
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

PHM5 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
ACW4 PMW Absolute Single-Turn Modular Sensors -  - Sensata Technologies
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Output Signal PWM
View Details
CHO5 CANopen Absolute Single turn Encoders -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details