Sensata Technologies MHK5 Profibus Absolute Multi-Turn Encoder

Description
MHK15, standard encoder Ø58mm with Profibus interface: Robust and compact conception Blind shaft Ø 15 mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorization of the number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Number of turns : 12 bits = 4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
MHK15, standard encoder Ø58mm with Profibus interface: Robust and compact conception Blind shaft Ø 15 mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorization of the number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Number of turns : 12 bits = 4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHK5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
MHK5 Profibus Absolute Multi-Turn Encoder
MHK5 Profibus Absolute Multi-Turn Encoder
MHK15, standard encoder Ø58mm with Profibus interface: Robust and compact conception Blind shaft Ø 15 mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorization of the number of turns by gears Resolution : 13 bits = 8192 steps/turn (max 16 bits) Number of turns : 12 bits = 4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology

MHK15, standard encoder Ø58mm with Profibus interface:

  • Robust and compact conception
  • Blind shaft Ø 15 mm – reduction hub available
  • Precision ball bearings with sealing joint
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorization of the number of turns by gears
  • Resolution : 13 bits = 8192 steps/turn (max 16 bits)
  • Number of turns : 12 bits = 4096 turns (max 14 bits)
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name MHK5 Profibus Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-MHK515-ETIP-001-ND - DigiKey
Specs
Encoder Type Absolute
Absolute Encoder Output Code Binary
Counts / Revolution 4096 (counts/revolution)
View Details
Encoders - Industrial - 6207-01029-1702-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
AHM5 CANopen -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Lines / Revolution 4096 (lines/revolution)
Shaft Speed 6000 rpm
View Details