Sensata Technologies PHM5 CANopen Absolute Multi-Turn Encoder

Description
58mm encoder, extra-flat Ø 6 & Ø 10 mm solid shaft version Robustness and excellent resistance to shocks / vibrations High protection levwel IP65 High performances in temperature –20°C to 85° (-30°C option) Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points pre turn (213) Turns numerisation up to 65 536 (16 bits)
Request a Quote Datasheet
Description
58mm encoder, extra-flat Ø 6 & Ø 10 mm solid shaft version Robustness and excellent resistance to shocks / vibrations High protection levwel IP65 High performances in temperature –20°C to 85° (-30°C option) Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points pre turn (213) Turns numerisation up to 65 536 (16 bits)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHM5 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
PHM5 CANopen Absolute Multi-Turn Encoder
PHM5 CANopen Absolute Multi-Turn Encoder
58mm encoder, extra-flat Ø 6 & Ø 10 mm solid shaft version Robustness and excellent resistance to shocks / vibrations High protection levwel IP65 High performances in temperature –20°C to 85° (-30°C option) Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points pre turn (213) Turns numerisation up to 65 536 (16 bits)
  • 58mm encoder, extra-flat
  • Ø 6 & Ø 10 mm solid shaft version
  • Robustness and excellent resistance to shocks / vibrations
  • High protection levwel IP65
  • High performances in temperature –20°C to 85° (-30°C option)
  • Universal power supply from 5 to 30 Vdc
  • High resolutions up to 8192 points pre turn (213)
  • Turns numerisation up to 65 536 (16 bits)
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHM5 CANopen Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

CHM9 SSI Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details
PHU9 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 3000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details