Sensata Technologies CHM9 Parallel Absolute Single Turn Encoder

Description
Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to 90°C. Universal power supply from 5 to 30 Vdc – parallel output. High resolutions possibility, up to 14 bits (Gray or binary). Standard DIRECTION input.
Request a Quote Datasheet
Description
Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to 90°C. Universal power supply from 5 to 30 Vdc – parallel output. High resolutions possibility, up to 14 bits (Gray or binary). Standard DIRECTION input.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHM9 Parallel Absolute Single Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
CHM9 Parallel Absolute Single Turn Encoder
CHM9 Parallel Absolute Single Turn Encoder
Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to 90°C. Universal power supply from 5 to 30 Vdc – parallel output. High resolutions possibility, up to 14 bits (Gray or binary). Standard DIRECTION input.
  • Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads.
  • Solid shaft 11mm and 12mm.
  • High protection level IP65 – IP67 option.
  • High performances in temperature –20°C to 90°C.
  • Universal power supply from 5 to 30 Vdc – parallel output.
  • High resolutions possibility, up to 14 bits (Gray or binary).
  • Standard DIRECTION input.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name CHM9 Parallel Absolute Single Turn Encoder
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8536 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details
CHK5 Series Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
CHM9 SSI Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details
MHK5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details