Sensata Technologies MXM5 Profiubus Absolute Multi-Turn Encoder

Description
MXM5, standard encoder Ø58mm with Profibus interface Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution: 13 bits = 8192 steps/turn Number of Turns: 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
MXM5, standard encoder Ø58mm with Profibus interface Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution: 13 bits = 8192 steps/turn Number of Turns: 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MXM5 Profiubus Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
MXM5 Profiubus Absolute Multi-Turn Encoder
MXM5 Profiubus Absolute Multi-Turn Encoder
MXM5, standard encoder Ø58mm with Profibus interface Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution: 13 bits = 8192 steps/turn Number of Turns: 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
  • MXM5, standard encoder Ø58mm with Profibus interface
  • Robust and compact conception
  • Solid shaft version Ø 10 mm (06 mm available upon request)
  • Precision ball bearings with sealing flange
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorisation of the number of turns by gears
  • Resolution: 13 bits = 8192 steps/turn
  • Number of Turns: 12 bits = 4096 turns
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name MXM5 Profiubus Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Encoders - 6207-01005-934-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
TCW4 CANopen Absolute Multi-Turn Modular Sensors -  - Sensata Technologies
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Output Signal CANopen
View Details