Sensata Technologies CHK5 Series Parallel Single Turn Absolute Encoder

Description
The new generation of parallel absolute single turn encoders : Blind version up to Ø15mm (reduction hubs available) Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility,up to15bits(Grayorbinar y) Universal electronic circuits from 5 to 30 Vdc High performances in temperature –20°C to 90°C (option –40°C to 100°C) Standard DIRECTION entry, LATCH option
Request a Quote Datasheet
Description
The new generation of parallel absolute single turn encoders : Blind version up to Ø15mm (reduction hubs available) Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility,up to15bits(Grayorbinar y) Universal electronic circuits from 5 to 30 Vdc High performances in temperature –20°C to 90°C (option –40°C to 100°C) Standard DIRECTION entry, LATCH option
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHK5 Series Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Attleboro, MA, United States
CHK5 Series Parallel Single Turn Absolute Encoder
CHK5 Series Parallel Single Turn Absolute Encoder
The new generation of parallel absolute single turn encoders : Blind version up to Ø15mm (reduction hubs available) Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility,up to15bits(Grayorbinar y) Universal electronic circuits from 5 to 30 Vdc High performances in temperature –20°C to 90°C (option –40°C to 100°C) Standard DIRECTION entry, LATCH option

The new generation of parallel absolute single turn encoders :

  • Blind version up to Ø15mm (reduction hubs available)
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65
  • High resolutions possibility,up to15bits(Grayorbinary)
  • Universal electronic circuits from 5 to 30 Vdc
  • High performances in temperature –20°C to 90°C (option –40°C to 100°C)
  • Standard DIRECTION entry, LATCH option
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name CHK5 Series Parallel Single Turn Absolute Encoder
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

PHU9 SSI Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details
Encoders - Industrial - 6207-01086-020-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray
View Details
MXM5 Profiubus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Encoders - 6207-01002-9697-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details