Sensata Technologies AHM5 Analog

Description
AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its stopped bearings. Available resolution up to 12 bits per revolution. Power supply from 10 to 30Vdc. Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Available in Options: Extended temperature range (up to -40..+125°C), IP67/IP69K... Also Available : PWM, SSI and CANopen outputs.
Request a Quote Datasheet
Description
AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its stopped bearings. Available resolution up to 12 bits per revolution. Power supply from 10 to 30Vdc. Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Available in Options: Extended temperature range (up to -40..+125°C), IP67/IP69K... Also Available : PWM, SSI and CANopen outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM5 Analog -  - Sensata Technologies
Attleboro, MA, United States
AHM5 Analog
AHM5 Analog
AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its stopped bearings. Available resolution up to 12 bits per revolution. Power supply from 10 to 30Vdc. Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Available in Options: Extended temperature range (up to -40..+125°C), IP67/IP69K... Also Available : PWM, SSI and CANopen outputs.

AHM5 characterizes itself by its strong robustness of the mechanical
and electro-magnetic parts:

  • Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels...
  • Magnetic technology, contactless.
  • Strong robustness with its reinforced bearing block and its stopped bearings.
  • Available resolution up to 12 bits per revolution.
  • Power supply from 10 to 30Vdc.
  • Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA.
  • Available in Options: Extended temperature range (up to -40..+125°C), IP67/IP69K...
  • Also Available : PWM, SSI and CANopen outputs.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name AHM5 Analog
Encoder Type Absolute
Resolution 12 bits
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01002-9697-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Encoders - Industrial - 6207-01072-446-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
CHK5 Series Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details