Sensata Technologies M Series Output Modules M-ODC5A

Description
AC Modules have High Current Thyristors with 100 Amp Surge Capability Plug into mounting boards for 0.6” modules Zero or Random Turn-On Available in AC Modules 4kV Optical isolation (1500 VAC Isolation for FET DC Output Modules) UL Recognized, CSA Certified, CE Compliant Industry standard packaging and Color Coding Black (AC Output) Red (DC Output)
Request a Quote Datasheet
Description
AC Modules have High Current Thyristors with 100 Amp Surge Capability Plug into mounting boards for 0.6” modules Zero or Random Turn-On Available in AC Modules 4kV Optical isolation (1500 VAC Isolation for FET DC Output Modules) UL Recognized, CSA Certified, CE Compliant Industry standard packaging and Color Coding Black (AC Output) Red (DC Output)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Series Output Modules - M-ODC5A - Sensata Technologies
Attleboro, MA, United States
M Series Output Modules
M-ODC5A
M Series Output Modules M-ODC5A
AC Modules have High Current Thyristors with 100 Amp Surge Capability Plug into mounting boards for 0.6” modules Zero or Random Turn-On Available in AC Modules 4kV Optical isolation (1500 VAC Isolation for FET DC Output Modules) UL Recognized, CSA Certified, CE Compliant Industry standard packaging and Color Coding Black (AC Output) Red (DC Output)
  • AC Modules have High Current Thyristors with 100 Amp
  • Surge Capability
  • Plug into mounting boards for 0.6” modules
  • Zero or Random Turn-On Available in AC Modules
  • 4kV Optical isolation (1500 VAC Isolation for FET DC Output Modules)
  • UL Recognized, CSA Certified, CE Compliant
  • Industry standard packaging and Color Coding Black (AC Output) Red (DC Output)
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Data Acquisition
Product Number M-ODC5A
Product Name M Series Output Modules
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-OAC5A - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
GMS Series 17.5mm Output Modules - 84130105 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
C4 Series Output Modules - C4OAC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
3 suppliers
DR Series Output Modules - DR-ODC5 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0 - 32
View Details