Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTLU-GP010-00

Description
PRESSURE SENSOR WIFI LR GAU 0-10
Request a Quote Datasheet
Description
PRESSURE SENSOR WIFI LR GAU 0-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1596-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1596-ND
Pressure Sensors, Transducers - Industrial 725-1596-ND
PRESSURE SENSOR WIFI LR GAU 0-10

PRESSURE SENSOR WIFI LR GAU 0-10

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTLU-GP010-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTLU-GP010-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTLU-GP010-00
PRESSURE SENSOR WIFI LR GAU 0-10

PRESSURE SENSOR WIFI LR GAU 0-10

Supplier's Site
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7580 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7580
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7580
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1596-ND IWPTLU-GP010-00 98Y7580
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge; Gauge
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6042740-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details