Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTLU-GP008-00

Description
PRESSURE SENSOR WIFI LR GAU 0-8P
Request a Quote Datasheet
Description
PRESSURE SENSOR WIFI LR GAU 0-8P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1595-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1595-ND
Pressure Sensors, Transducers - Industrial 725-1595-ND
PRESSURE SENSOR WIFI LR GAU 0-8P

PRESSURE SENSOR WIFI LR GAU 0-8P

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTLU-GP008-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTLU-GP008-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTLU-GP008-00
PRESSURE SENSOR WIFI LR GAU 0-8P

PRESSURE SENSOR WIFI LR GAU 0-8P

Supplier's Site
Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7579 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7579
Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7579
PRESSURE SENSOR, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

PRESSURE SENSOR, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1595-ND IWPTLU-GP008-00 98Y7579
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge; Gauge
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204185-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-IWPT-G2502-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details