Sensata Technologies Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSUAT-GP100-5

Description
PRESSURE SENSOR, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6982 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6982
Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6982
PRESSURE SENSOR, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6982
Product Name Pressure Sensor, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1752198 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air, gas
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G0100-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6072952-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range -14.5 to 43.51 psi (-10.2 to 30.62 m H2O)
View Details
Pressure Sensors, Transducers - 39-2SMPB-02BTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details