Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP300-6M12

Description
"PRESSURE SENSOR 0-300PSIG 1/4""NP"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-300PSIG 1/4""NP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1673-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1673-ND
Pressure Sensors, Transducers - Industrial 725-1673-ND
"PRESSURE SENSOR 0-300PSIG 1/4""NP"

"PRESSURE SENSOR 0-300PSIG 1/4""NP"

Buy Now Datasheet
Pressure Sensor, Analogue, 300Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5886 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 300Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5886
Pressure Sensor, Analogue, 300Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5886
PRESSURE SENSOR, ANALOGUE, 300PSI, 32VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 300PSI, 32VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1673-ND 57AC5886
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 300Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010447-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-IWPT-G2502-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details