Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP150-5M12

Description
"PRESSURE SENSOR 0-150PSIG 1/4""NP"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-150PSIG 1/4""NP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1668-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1668-ND
Pressure Sensors, Transducers - Industrial 725-1668-ND
"PRESSURE SENSOR 0-150PSIG 1/4""NP"

"PRESSURE SENSOR 0-150PSIG 1/4""NP"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP150-5M12 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP150-5M12
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP150-5M12
PRESSURE SENSOR 0-150PSIG 1/4NP

PRESSURE SENSOR 0-150PSIG 1/4NP

Supplier's Site
Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5881 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5881
Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5881
PRESSURE SENSOR, ANALOGUE, 150PSI, 32VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 150PSI, 32VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1668-ND IPSU-GP150-5M12 57AC5881
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 150Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10202202-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2321 psi (1633 m H2O)
View Details