Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP100-6

Description
PRSSR TRNS 0-100PSIG 0-5V
Request a Quote Datasheet
Description
PRSSR TRNS 0-100PSIG 0-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1459-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1459-ND
Pressure Sensors, Transducers - Industrial 725-1459-ND
PRSSR TRNS 0-100PSIG 0-5V

PRSSR TRNS 0-100PSIG 0-5V

Buy Now Datasheet
Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9898 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9898
Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9898
PRESSURE TRANSDUCER, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 100PSI, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP100-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP100-6
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP100-6
PRSSR TRNS 0-100PSIG 0-5V

PRSSR TRNS 0-100PSIG 0-5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1459-ND 44Y9898 IPSU-GP100-6
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 100Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1862-1005-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3MB/500bar - 1-P3MB/500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - AH3 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details