Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP015-5M12

Description
"PRESSURE SENSOR 0-15PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-15PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1658-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1658-ND
Pressure Sensors, Transducers - Industrial 725-1658-ND
"PRESSURE SENSOR 0-15PSIG 1/4""NPT"

"PRESSURE SENSOR 0-15PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5871
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5871
PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1658-ND 57AC5871
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212640-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 250 psi (176 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor, 750Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6987 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details