Sensata Technologies Pressure Sensors, Transducers - Industrial IPSSAT-C0072-5C

Description
PRESSURE TRANS -1-19BARG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS -1-19BARG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1492-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1492-ND
Pressure Sensors, Transducers - Industrial 725-1492-ND
PRESSURE TRANS -1-19BARG 4-20MA

PRESSURE TRANS -1-19BARG 4-20MA

Buy Now Datasheet
Pressure Sensor, 19Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6963 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 19Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6963
Pressure Sensor, 19Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6963
PRESSURE SENSOR, 19BAR, 3/4" BSP; Operating Pressure Max:19bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 19BAR, 3/4" BSP; Operating Pressure Max:19bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSSAT-C0072-5C - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSSAT-C0072-5C
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSSAT-C0072-5C
PRESSURE TRANS -1-19BARG 4-20MA

PRESSURE TRANS -1-19BARG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1492-ND 77Y6963 IPSSAT-C0072-5C
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 19Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Compound Gauge; Gauge Compound
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208538-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G1000-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details