Sensata Technologies Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSLUAT-GP015-5

Description
PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensor, 15Psi, 1/4 NPT, part number 77Y6958, is designed for low-range pressure measurement with a maximum operating pressure of 15 psi. It features a gauge pressure reference and provides a 4-20 mA output signal, operating within a supply voltage range of 10-28 VDC. The sensor is constructed with a piezo-resistive silicon sensing element housed in an oil-filled 316L stainless steel casing, ensuring excellent media compatibility and durability in various applications, including hazardous environments. This sensor is intrinsically safe, compliant with ATEX standards, and suitable for use in Zone 0 environments. It offers high accuracy with non-linearity specifications of less than ±0.5% for absolute pressure and less than ±0.25% for gauge pressure. The device is temperature compensated and calibrated, with a thermal zero shift of less than ±0.04% per °C and a thermal span shift of less than -0.015% per °C. The sensor can withstand significant mechanical stress, with a shock rating of 100g and vibration resistance of 10g across a frequency range of 20-2000 Hz. It is also designed for a long operational life, exceeding 100 million cycles. The installation position is flexible, with minimal zero shift when tilted. This product is ISO9001 certified and made in the UK.

Datasheet Summary
Powered by GS/AI

The Pressure Sensor, 15Psi, 1/4 NPT, part number 77Y6958, is designed for low-range pressure measurement with a maximum operating pressure of 15 psi. It features a gauge pressure reference and provides a 4-20 mA output signal, operating within a supply voltage range of 10-28 VDC. The sensor is constructed with a piezo-resistive silicon sensing element housed in an oil-filled 316L stainless steel casing, ensuring excellent media compatibility and durability in various applications, including hazardous environments. This sensor is intrinsically safe, compliant with ATEX standards, and suitable for use in Zone 0 environments. It offers high accuracy with non-linearity specifications of less than ±0.5% for absolute pressure and less than ±0.25% for gauge pressure. The device is temperature compensated and calibrated, with a thermal zero shift of less than ±0.04% per °C and a thermal span shift of less than -0.015% per °C. The sensor can withstand significant mechanical stress, with a shock rating of 100g and vibration resistance of 10g across a frequency range of 20-2000 Hz. It is also designed for a long operational life, exceeding 100 million cycles. The installation position is flexible, with minimal zero shift when tilted. This product is ISO9001 certified and made in the UK.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6958 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6958
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6958
PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6958
Product Name Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10211994-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1608-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers