Sensata Technologies Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSLUAT-GP010-5

Description
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6957 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6957
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6957
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6957
Product Name Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200697-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP21-M04S2-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details