Sensata Technologies Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSLUAT-GP008-5

Description
PRESSURE SENSOR, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6956 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6956
Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6956
PRESSURE SENSOR, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6956
Product Name Pressure Sensor, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214795-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G1000-D-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers