Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP015-6M12

Description
"PRESSURE TRANS. 0-15PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-15PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1705-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1705-ND
Pressure Sensors, Transducers - Industrial 725-1705-ND
"PRESSURE TRANS. 0-15PSIG 1/4""NPT"

"PRESSURE TRANS. 0-15PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5866 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5866
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5866
PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1705-ND 57AC5866
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3ICP/20bar - 1-P3ICP/20BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2726943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details