Sensata Technologies Pressure Sensor, Analogue, 8Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 IPSLU-GP008-6M12

Description
PRESSURE SENSOR, ANALOGUE, 8PSI, 32VDC; Operating Pressure Max:8psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 8PSI, 32VDC; Operating Pressure Max:8psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 8Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5862 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 8Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5862
Pressure Sensor, Analogue, 8Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5862
PRESSURE SENSOR, ANALOGUE, 8PSI, 32VDC; Operating Pressure Max:8psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 8PSI, 32VDC; Operating Pressure Max:8psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AC5862
Product Name Pressure Sensor, Analogue, 8Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 448-KP276C1505XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G1000-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor - 836P-D2SFGB14PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details