Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP002-6M12

Description
"PRESSURE TRANS. 0-2PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-2PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1701-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1701-ND
Pressure Sensors, Transducers - Industrial 725-1701-ND
"PRESSURE TRANS. 0-2PSIG 1/4""NPT"

"PRESSURE TRANS. 0-2PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5858 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5858
Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5858
PRESSURE SENSOR, ANALOGUE, 2PSI, 32VDC; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 2PSI, 32VDC; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLU-GP002-6M12 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLU-GP002-6M12
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLU-GP002-6M12
PRESSURE TRANS. 0-2PSIG 1/4NPT

PRESSURE TRANS. 0-2PSIG 1/4NPT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1701-ND 57AC5858 IPSLU-GP002-6M12
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007155-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G1003-5C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers