Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-C0184-5M12

Description
PRESSURE SENSOR -1 TO +24BARG 1/
Request a Quote Datasheet
Description
PRESSURE SENSOR -1 TO +24BARG 1/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1646-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1646-ND
Pressure Sensors, Transducers - Industrial 725-1646-ND
PRESSURE SENSOR -1 TO +24BARG 1/

PRESSURE SENSOR -1 TO +24BARG 1/

Buy Now Datasheet
Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5821 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5821
Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5821
PRESSURE SENSOR, ANALOGUE, 24BAR, 32VDC; Operating Pressure Max:24bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 24BAR, 32VDC; Operating Pressure Max:24bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPS-C0184-5M12 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPS-C0184-5M12
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPS-C0184-5M12
PRESSURE SENSOR -1 TO +24BARG 1/

PRESSURE SENSOR -1 TO +24BARG 1/

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1646-ND 57AC5821 IPS-C0184-5M12
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Compound Gauge; Gauge Compound
Signal Output Analog Current Analog Voltage; Analogue Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details