Sensata Technologies Pressure Transmitter, 360 Inch-H2O; Operating Pressure Max Sensata/cynergy3 ILSU-GI360-016

Description
PRESSURE TRANSMITTER, 360 INCH-H2O; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 360 INCH-H2O; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 360 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9860 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 360 Inch-H2O; Operating Pressure Max Sensata/cynergy3
44Y9860
Pressure Transmitter, 360 Inch-H2O; Operating Pressure Max Sensata/cynergy3 44Y9860
PRESSURE TRANSMITTER, 360 INCH-H2O; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 360 INCH-H2O; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9860
Product Name Pressure Transmitter, 360 Inch-H2O; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transmitter, 240 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9858 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details